Vishay Intertechnology, Inc. RES 12.4K OHM 1% 1/8W AXIAL RLR05C1242FSBSL

Description
RES 12.4Kohm 1% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 12.4Kohm 1% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 12.4K OHM 1% 1/8W AXIAL - RLR05C1242FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.4K OHM 1% 1/8W AXIAL
RLR05C1242FSBSL
RES 12.4K OHM 1% 1/8W AXIAL RLR05C1242FSBSL
RES 12.4Kohm 1% 1/8W AXIAL

RES 12.4Kohm 1% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C1242FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C1242FSBSL-ND
Through Hole Resistors RLR05C1242FSBSL-ND
12.4 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

12.4 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C1242FSBSL RLR05C1242FSBSL-ND
Product Name RES 12.4K OHM 1% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 12400 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375551-PBV-R002-F1-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R153JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers