Vishay Intertechnology, Inc. Res Metal Film 1.24K Ohm 1% 1/8W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk RLR05C1241FPB14

Description
Res Metal Film 1.24K Ohm 1% 1/8W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 1.24K Ohm 1% 1/8W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 1.24K Ohm 1% 1/8W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk - RLR05C1241FPB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 1.24K Ohm 1% 1/8W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk
RLR05C1241FPB14
Res Metal Film 1.24K Ohm 1% 1/8W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk RLR05C1241FPB14
Res Metal Film 1.24K Ohm 1% 1/8W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk

Res Metal Film 1.24K Ohm 1% 1/8W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - RLR05C1241FPB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C1241FPB14-ND
Through Hole Resistors RLR05C1241FPB14-ND
1.24 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.24 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,1.24Kohms,200Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay - 74K9008 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,1.24Kohms,200Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay
74K9008
Resistor,metal Film,1.24Kohms,200Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay 74K9008
Resistor,Metal Film,1.24KOhms,200WV ,1+/-% Tol,100ppm-TC,RLR-Mi lStyle

Resistor,Metal Film,1.24KOhms,200WV,1+/-% Tol,100ppm-TC,RLR-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RLR05C1241FPB14 RLR05C1241FPB14-ND 74K9008
Product Name Res Metal Film 1.24K Ohm 1% 1/8W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk Through Hole Resistors Resistor,metal Film,1.24Kohms,200Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 to 0.1000 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 8 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R102GTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details