Vishay Intertechnology, Inc. RES 124 OHM 1% 1/8W AXIAL RLR05C1240FSB14

Description
RES 124ohm 1% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 124ohm 1% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 124 OHM 1% 1/8W AXIAL - RLR05C1240FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 124 OHM 1% 1/8W AXIAL
RLR05C1240FSB14
RES 124 OHM 1% 1/8W AXIAL RLR05C1240FSB14
RES 124ohm 1% 1/8W AXIAL

RES 124ohm 1% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C1240FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C1240FSB14-ND
Through Hole Resistors RLR05C1240FSB14-ND
124 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

124 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,124Ohms,200Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay - 61C9785 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,124Ohms,200Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay
61C9785
Resistor,metal Film,124Ohms,200Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay 61C9785
Resistor,Metal Film,124Ohms,200WV,1 +/-% Tol,100ppm-TC,RLR-Mi lStyle

Resistor,Metal Film,124Ohms,200WV,1+/-% Tol,100ppm-TC,RLR-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RLR05C1240FSB14 RLR05C1240FSB14-ND 61C9785
Product Name RES 124 OHM 1% 1/8W AXIAL Through Hole Resistors Resistor,metal Film,124Ohms,200Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 124 ohms 124 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9380 ohms
View Details
4 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - KVM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details