Vishay Intertechnology, Inc. RES 124 OHM 1% 1/8W AXIAL RLR05C1240FPBSL

Description
RES 124ohm 1% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 124ohm 1% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 124 OHM 1% 1/8W AXIAL - RLR05C1240FPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 124 OHM 1% 1/8W AXIAL
RLR05C1240FPBSL
RES 124 OHM 1% 1/8W AXIAL RLR05C1240FPBSL
RES 124ohm 1% 1/8W AXIAL

RES 124ohm 1% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C1240FPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C1240FPBSL-ND
Through Hole Resistors RLR05C1240FPBSL-ND
124 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

124 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C1240FPBSL RLR05C1240FPBSL-ND
Product Name RES 124 OHM 1% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 124 ohms 124 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Resistors & Networks - 4S10MOHMJ 10MOHM - Karl Kruse GmbH & Co. KG
KOA Speer Electronics, Inc.
Specs
Configuration Resistor, Capacitor Network
View Details