Vishay Precision Group RLR05C1212FSB14 RLR05C1212FSB14

Description
RLR05C1212FSB14
Request a Quote Datasheet
Description
RLR05C1212FSB14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RLR05C1212FSB14 - RLR05C1212FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RLR05C1212FSB14
RLR05C1212FSB14
RLR05C1212FSB14 RLR05C1212FSB14
RLR05C1212FSB14

RLR05C1212FSB14

Supplier's Site
Through Hole Resistors - RLR05C1212FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C1212FSB14-ND
Through Hole Resistors RLR05C1212FSB14-ND
12.1 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

12.1 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Metal Film Resistor, 12.1Kohm, 125Mw, 1%; Resistance Vishay - 18C2762 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 12.1Kohm, 125Mw, 1%; Resistance Vishay
18C2762
Metal Film Resistor, 12.1Kohm, 125Mw, 1%; Resistance Vishay 18C2762
METAL FILM RESISTOR, 12.1KOHM, 125mW, 1%; Resistance:12.1kohm; Product Range:RLR Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 12.1KOHM, 125mW, 1%; Resistance:12.1kohm; Product Range:RLR Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RLR05C1212FSB14 RLR05C1212FSB14-ND 18C2762
Product Name RLR05C1212FSB14 Through Hole Resistors Metal Film Resistor, 12.1Kohm, 125Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623695-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22 ohms
View Details
2 suppliers