Vishay Intertechnology, Inc. RES 12.1K OHM 1% 1/8W AXIAL RLR05C1212FMRSL

Description
RES 12.1Kohm 1% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 12.1Kohm 1% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 12.1K OHM 1% 1/8W AXIAL - RLR05C1212FMRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.1K OHM 1% 1/8W AXIAL
RLR05C1212FMRSL
RES 12.1K OHM 1% 1/8W AXIAL RLR05C1212FMRSL
RES 12.1Kohm 1% 1/8W AXIAL

RES 12.1Kohm 1% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C1212FMRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C1212FMRSL-ND
Through Hole Resistors RLR05C1212FMRSL-ND
12.1 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

12.1 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C1212FMRSL RLR05C1212FMRSL-ND
Product Name RES 12.1K OHM 1% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 12100 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details