Vishay Precision Group RES 1.21K OHM 1% 1/8W AXIAL RLR05C1211FSB14

Description
RES 1.21Kohm 1% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 1.21Kohm 1% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.21K OHM 1% 1/8W AXIAL - RLR05C1211FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.21K OHM 1% 1/8W AXIAL
RLR05C1211FSB14
RES 1.21K OHM 1% 1/8W AXIAL RLR05C1211FSB14
RES 1.21Kohm 1% 1/8W AXIAL

RES 1.21Kohm 1% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - 541-RLR05C1211FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RLR05C1211FSB14-ND
Through Hole Resistors 541-RLR05C1211FSB14-ND
1.21 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.21 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor, Metal Film, 1.21Kohm, 125Mw, 1%; Leaded Process Compatible Vishay - 61C9724 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 1.21Kohm, 125Mw, 1%; Leaded Process Compatible Vishay
61C9724
Resistor, Metal Film, 1.21Kohm, 125Mw, 1%; Leaded Process Compatible Vishay 61C9724
RESISTOR, METAL FILM, 1.21KOHM, 125mW, 1%; Leaded Process Compatible:No; Mounting Type:Through Hole; No. of Pins:2; Operating Temperature Max:150°C; Operating Temperature Min:-65°C; Operating Temperature Range:-65°C to +150°C RoHS Compliant: No

RESISTOR, METAL FILM, 1.21KOHM, 125mW, 1%; Leaded Process Compatible:No; Mounting Type:Through Hole; No. of Pins:2; Operating Temperature Max:150°C; Operating Temperature Min:-65°C; Operating Temperature Range:-65°C to +150°C RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RLR05C1211FSB14 541-RLR05C1211FSB14-ND 61C9724
Product Name RES 1.21K OHM 1% 1/8W AXIAL Through Hole Resistors Resistor, Metal Film, 1.21Kohm, 125Mw, 1%; Leaded Process Compatible Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 1210 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details