Vishay Intertechnology, Inc. RES 120K OHM 2% 1/8W AXIAL RLR05C1203GPB14

Description
RES 120Kohm 2% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 120Kohm 2% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 120K OHM 2% 1/8W AXIAL - RLR05C1203GPB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 120K OHM 2% 1/8W AXIAL
RLR05C1203GPB14
RES 120K OHM 2% 1/8W AXIAL RLR05C1203GPB14
RES 120Kohm 2% 1/8W AXIAL

RES 120Kohm 2% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C1203GPB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C1203GPB14-ND
Through Hole Resistors RLR05C1203GPB14-ND
120 kOhms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

120 kOhms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C1203GPB14 RLR05C1203GPB14-ND
Product Name RES 120K OHM 2% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 120000 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details