Vishay Intertechnology, Inc. RES 12K OHM 2% 1/8W AXIAL RLR05C1202GMBSL

Description
RES 12Kohm 2% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 12Kohm 2% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 12K OHM 2% 1/8W AXIAL - RLR05C1202GMBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12K OHM 2% 1/8W AXIAL
RLR05C1202GMBSL
RES 12K OHM 2% 1/8W AXIAL RLR05C1202GMBSL
RES 12Kohm 2% 1/8W AXIAL

RES 12Kohm 2% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C1202GMBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C1202GMBSL-ND
Through Hole Resistors RLR05C1202GMBSL-ND
12 kOhms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

12 kOhms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C1202GMBSL RLR05C1202GMBSL-ND
Product Name RES 12K OHM 2% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 12000 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - VMI-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C111J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details