Vishay Precision Group RES 1.2K OHM 2% 1/8W AXIAL RLR05C1201GSB14

Description
RES 1.2Kohm 2% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 1.2Kohm 2% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.2K OHM 2% 1/8W AXIAL - RLR05C1201GSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.2K OHM 2% 1/8W AXIAL
RLR05C1201GSB14
RES 1.2K OHM 2% 1/8W AXIAL RLR05C1201GSB14
RES 1.2Kohm 2% 1/8W AXIAL

RES 1.2Kohm 2% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - 541-RLR05C1201GSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RLR05C1201GSB14-ND
Through Hole Resistors 541-RLR05C1201GSB14-ND
1.2 kOhms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.2 kOhms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Metal Film Resistor, 1.2Kohm, 125Mw, 2%; Resistance Vishay - 61C9657 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 1.2Kohm, 125Mw, 2%; Resistance Vishay
61C9657
Metal Film Resistor, 1.2Kohm, 125Mw, 2%; Resistance Vishay 61C9657
METAL FILM RESISTOR, 1.2KOHM, 125mW, 2%; Resistance:1.2kohm; Product Range:RLR Series; Power Rating:125mW; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 1.2KOHM, 125mW, 2%; Resistance:1.2kohm; Product Range:RLR Series; Power Rating:125mW; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RLR05C1201GSB14 541-RLR05C1201GSB14-ND 61C9657
Product Name RES 1.2K OHM 2% 1/8W AXIAL Through Hole Resistors Metal Film Resistor, 1.2Kohm, 125Mw, 2%; Resistance Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leaded
Resistance Range 1200 ohms 1200 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614510-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2200 ohms
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details