Vishay Intertechnology, Inc. Through Hole Resistors RLR05C1001GSB14

Description
1 kOhms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
1 kOhms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-RLR05C1001GSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RLR05C1001GSB14-ND
Through Hole Resistors 541-RLR05C1001GSB14-ND
1 kOhms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1 kOhms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 1K OHM 2% 1/8W AXIAL - RLR05C1001GSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1K OHM 2% 1/8W AXIAL
RLR05C1001GSB14
RES 1K OHM 2% 1/8W AXIAL RLR05C1001GSB14
RES 1Kohm 2% 1/8W AXIAL

RES 1Kohm 2% 1/8W AXIAL

Supplier's Site
Metal Film Resistor, 1Kohm, 125Mw, 2%; Resistance Vishay - 61C8996 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 1Kohm, 125Mw, 2%; Resistance Vishay
61C8996
Metal Film Resistor, 1Kohm, 125Mw, 2%; Resistance Vishay 61C8996
METAL FILM RESISTOR, 1KOHM, 125mW, 2%; Resistance:1kohm; Product Range:RLR Series; Power Rating:125mW; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 1KOHM, 125mW, 2%; Resistance:1kohm; Product Range:RLR Series; Power Rating:125mW; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-RLR05C1001GSB14-ND RLR05C1001GSB14 61C8996
Product Name Through Hole Resistors RES 1K OHM 2% 1/8W AXIAL Metal Film Resistor, 1Kohm, 125Mw, 2%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads Axial Leaded
Tolerance 2 +/- % 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4C243J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details