Vishay Intertechnology, Inc. RES 1K OHM 1% 1/8W AXIAL RLR05C1001FPRSL

Description
RES 1Kohm 1% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 1Kohm 1% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1K OHM 1% 1/8W AXIAL - RLR05C1001FPRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1K OHM 1% 1/8W AXIAL
RLR05C1001FPRSL
RES 1K OHM 1% 1/8W AXIAL RLR05C1001FPRSL
RES 1Kohm 1% 1/8W AXIAL

RES 1Kohm 1% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C1001FPRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C1001FPRSL-ND
Through Hole Resistors RLR05C1001FPRSL-ND
1 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C1001FPRSL RLR05C1001FPRSL-ND
Product Name RES 1K OHM 1% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details