Vishay Intertechnology, Inc. Res Metal Film 100 Ohm 2% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole RLR05C1000GSS20

Description
Res Metal Film 100 Ohm 2% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole
Request a Quote Datasheet
Description
Res Metal Film 100 Ohm 2% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 100 Ohm 2% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole - RLR05C1000GSS20 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 100 Ohm 2% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole
RLR05C1000GSS20
Res Metal Film 100 Ohm 2% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole RLR05C1000GSS20
Res Metal Film 100 Ohm 2% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole

Res Metal Film 100 Ohm 2% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole

Supplier's Site
Through Hole Resistors - 541-RLR05C1000GSS20TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RLR05C1000GSS20TR-ND
Through Hole Resistors 541-RLR05C1000GSS20TR-ND
100 Ohms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

100 Ohms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C1000GSS20 541-RLR05C1000GSS20TR-ND
Product Name Res Metal Film 100 Ohm 2% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 2 to 1.00E-3 +/- % 2 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 8 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2CT52R181JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details