Vishay Intertechnology, Inc. RES 100 OHM 2% 1/8W AXIAL RLR05C1000GRBSL

Description
RES 100ohm 2% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 100ohm 2% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 100 OHM 2% 1/8W AXIAL - RLR05C1000GRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100 OHM 2% 1/8W AXIAL
RLR05C1000GRBSL
RES 100 OHM 2% 1/8W AXIAL RLR05C1000GRBSL
RES 100ohm 2% 1/8W AXIAL

RES 100ohm 2% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C1000GRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C1000GRBSL-ND
Through Hole Resistors RLR05C1000GRBSL-ND
100 Ohms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

100 Ohms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C1000GRBSL RLR05C1000GRBSL-ND
Product Name RES 100 OHM 2% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 100 ohms 100 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/4C475J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details