Vishay Intertechnology, Inc. RLR05C1000FSB14 RLR05C1000FSB14

Description
RLR05C1000FSB14
Request a Quote Datasheet
Description
RLR05C1000FSB14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RLR05C1000FSB14 - RLR05C1000FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RLR05C1000FSB14
RLR05C1000FSB14
RLR05C1000FSB14 RLR05C1000FSB14
RLR05C1000FSB14

RLR05C1000FSB14

Supplier's Site
Through Hole Resistors - 541-RLR05C1000FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RLR05C1000FSB14-ND
Through Hole Resistors 541-RLR05C1000FSB14-ND
100 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

100 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Metal Film Resistor, 100 Ohm, 125Mw, 1%; Resistance Vishay - 96B1301 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 100 Ohm, 125Mw, 1%; Resistance Vishay
96B1301
Metal Film Resistor, 100 Ohm, 125Mw, 1%; Resistance Vishay 96B1301
METAL FILM RESISTOR, 100 OHM, 125mW, 1%; Resistance:100ohm; Product Range:RLR Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 100 OHM, 125mW, 1%; Resistance:100ohm; Product Range:RLR Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RLR05C1000FSB14 541-RLR05C1000FSB14-ND 96B1301
Product Name RLR05C1000FSB14 Through Hole Resistors Metal Film Resistor, 100 Ohm, 125Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R200JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 1-1614965-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18000 ohms
View Details
2 suppliers