Vishay Intertechnology, Inc. RES 100 OHM 1% 1/8W AXIAL RLR05C1000FRBSL

Description
RES 100ohm 1% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 100ohm 1% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 100 OHM 1% 1/8W AXIAL - RLR05C1000FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100 OHM 1% 1/8W AXIAL
RLR05C1000FRBSL
RES 100 OHM 1% 1/8W AXIAL RLR05C1000FRBSL
RES 100ohm 1% 1/8W AXIAL

RES 100ohm 1% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C1000FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C1000FRBSL-ND
Through Hole Resistors RLR05C1000FRBSL-ND
100 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

100 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C1000FRBSL RLR05C1000FRBSL-ND
Product Name RES 100 OHM 1% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 100 ohms 100 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 1364768P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 1 ohms
View Details
Through Hole Resistors - 4756690 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers