Vishay Intertechnology, Inc. RES 100 OHM 1% 1/8W AXIAL RLR05C1000FPB14

Description
RES 100ohm 1% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 100ohm 1% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 100 OHM 1% 1/8W AXIAL - RLR05C1000FPB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100 OHM 1% 1/8W AXIAL
RLR05C1000FPB14
RES 100 OHM 1% 1/8W AXIAL RLR05C1000FPB14
RES 100ohm 1% 1/8W AXIAL

RES 100ohm 1% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C1000FPB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C1000FPB14-ND
Through Hole Resistors RLR05C1000FPB14-ND
100 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

100 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,100Ohms,200Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay - 61C8877 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,100Ohms,200Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay
61C8877
Resistor,metal Film,100Ohms,200Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay 61C8877
Resistor,Metal Film,100Ohms,200WV,1 +/-% Tol,100ppm-TC,RLR-Mi lStyle

Resistor,Metal Film,100Ohms,200WV,1+/-% Tol,100ppm-TC,RLR-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RLR05C1000FPB14 RLR05C1000FPB14-ND 61C8877
Product Name RES 100 OHM 1% 1/8W AXIAL Through Hole Resistors Resistor,metal Film,100Ohms,200Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 100 ohms 100 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details