Vishay Intertechnology, Inc. RES 100 OHM 1% 1/8W AXIAL RLR05C1000FMBSL

Description
RES 100ohm 1% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 100ohm 1% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 100 OHM 1% 1/8W AXIAL - RLR05C1000FMBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100 OHM 1% 1/8W AXIAL
RLR05C1000FMBSL
RES 100 OHM 1% 1/8W AXIAL RLR05C1000FMBSL
RES 100ohm 1% 1/8W AXIAL

RES 100ohm 1% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C1000FMBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C1000FMBSL-ND
Through Hole Resistors RLR05C1000FMBSL-ND
100 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

100 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C1000FMBSL RLR05C1000FMBSL-ND
Product Name RES 100 OHM 1% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 100 ohms 100 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Res, 5R1, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Neohm Te Connectivity - 99AC9909 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details