Vishay Precision Group Through Hole Resistors RLP06R1500FB00

Description
Through Hole Resistor
Request a Quote Datasheet
Description
Through Hole Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 716-RLP06R1500FB00-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
716-RLP06R1500FB00-ND
Through Hole Resistors 716-RLP06R1500FB00-ND
Through Hole Resistor

Through Hole Resistor

Buy Now Datasheet
Rlp 6 U15 1% Bo50Na E1 / Box Vishay - 69M9305 - Newark, An Avnet Company
Chicago, IL, United States
Rlp 6 U15 1% Bo50Na E1 / Box Vishay
69M9305
Rlp 6 U15 1% Bo50Na E1 / Box Vishay 69M9305
RLP 6 U15 1% BO50NA e1 / BOX

RLP 6 U15 1% BO50NA e1 / BOX

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 716-RLP06R1500FB00-ND 69M9305
Product Name Through Hole Resistors Rlp 6 U15 1% Bo50Na E1 / Box Vishay
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1249310 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers