Vishay Precision Group Through Hole Resistors RLP06R1000GB25

Description
Through Hole Resistor
Request a Quote Datasheet
Description
Through Hole Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 716-RLP06R1000GB25-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
716-RLP06R1000GB25-ND
Through Hole Resistors 716-RLP06R1000GB25-ND
Through Hole Resistor

Through Hole Resistor

Buy Now Datasheet
Rlp 6 U1 2% Bo50 E1 / Box Vishay - 69M9301 - Newark, An Avnet Company
Chicago, IL, United States
Rlp 6 U1 2% Bo50 E1 / Box Vishay
69M9301
Rlp 6 U1 2% Bo50 E1 / Box Vishay 69M9301
RLP 6 U1 2% BO50 e1 / BOX

RLP 6 U1 2% BO50 e1 / BOX

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 716-RLP06R1000GB25-ND 69M9301
Product Name Through Hole Resistors Rlp 6 U1 2% Bo50 E1 / Box Vishay
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 1260368 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers