Vishay Precision Group Through Hole Resistors RLP062R000JB25

Description
Through Hole Resistor
Request a Quote Datasheet
Description
Through Hole Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 716-RLP062R000JB25-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
716-RLP062R000JB25-ND
Through Hole Resistors 716-RLP062R000JB25-ND
Through Hole Resistor

Through Hole Resistor

Buy Now Datasheet
Rlp 6 2U 5% Bo50 E1 / Box Vishay - 69M9389 - Newark, An Avnet Company
Chicago, IL, United States
Rlp 6 2U 5% Bo50 E1 / Box Vishay
69M9389
Rlp 6 2U 5% Bo50 E1 / Box Vishay 69M9389
RLP 6 2U 5% BO50 e1 / BOX

RLP 6 2U 5% BO50 e1 / BOX

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 716-RLP062R000JB25-ND 69M9389
Product Name Through Hole Resistors Rlp 6 2U 5% Bo50 E1 / Box Vishay
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers