Vishay Precision Group Through Hole Resistors RLP03390R0FB15

Description
Through Hole Resistor
Request a Quote Datasheet
Description
Through Hole Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 716-RLP03390R0FB15-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
716-RLP03390R0FB15-ND
Through Hole Resistors 716-RLP03390R0FB15-ND
Through Hole Resistor

Through Hole Resistor

Buy Now Datasheet
Rlp 3 390U 1% Bl20 E1 / Blister Vishay - 69M9091 - Newark, An Avnet Company
Chicago, IL, United States
Rlp 3 390U 1% Bl20 E1 / Blister Vishay
69M9091
Rlp 3 390U 1% Bl20 E1 / Blister Vishay 69M9091
RLP 3 390U 1% BL20 e1 / Blister

RLP 3 390U 1% BL20 e1 / Blister

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 716-RLP03390R0FB15-ND 69M9091
Product Name Through Hole Resistors Rlp 3 390U 1% Bl20 E1 / Blister Vishay
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers