Vishay Precision Group Through Hole Resistors RLP0327000JB15

Description
Through Hole Resistor
Request a Quote Datasheet
Description
Through Hole Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 716-RLP0327000JB15-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
716-RLP0327000JB15-ND
Through Hole Resistors 716-RLP0327000JB15-ND
Through Hole Resistor

Through Hole Resistor

Buy Now Datasheet
Rlp 3 2K7 5% Bl20 E1 / Blister Vishay - 69M8997 - Newark, An Avnet Company
Chicago, IL, United States
Rlp 3 2K7 5% Bl20 E1 / Blister Vishay
69M8997
Rlp 3 2K7 5% Bl20 E1 / Blister Vishay 69M8997
RLP 3 2K7 5% BL20 e1 / Blister

RLP 3 2K7 5% BL20 e1 / Blister

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 716-RLP0327000JB15-ND 69M8997
Product Name Through Hole Resistors Rlp 3 2K7 5% Bl20 E1 / Blister Vishay
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1722207 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details