Vishay Precision Group Through Hole Resistors RLP031R820FR15

Description
Through Hole Resistor
Request a Quote Datasheet
Description
Through Hole Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 716-RLP031R820FR15TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
716-RLP031R820FR15TR-ND
Through Hole Resistors 716-RLP031R820FR15TR-ND
Through Hole Resistor

Through Hole Resistor

Buy Now Datasheet
Rlp 3 1U82 1% Tr1000 E1 / Reel Vishay - 69M8725 - Newark, An Avnet Company
Chicago, IL, United States
Rlp 3 1U82 1% Tr1000 E1 / Reel Vishay
69M8725
Rlp 3 1U82 1% Tr1000 E1 / Reel Vishay 69M8725
RLP 3 1U82 1% TR1000 e1 / REEL

RLP 3 1U82 1% TR1000 e1 / REEL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 716-RLP031R820FR15TR-ND 69M8725
Product Name Through Hole Resistors Rlp 3 1U82 1% Tr1000 E1 / Reel Vishay
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details