Vishay Precision Group Through Hole Resistors RLP031R000JA20

Description
Through Hole Resistor
Request a Quote Datasheet
Description
Through Hole Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 716-RLP031R000JA20TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
716-RLP031R000JA20TB-ND
Through Hole Resistors 716-RLP031R000JA20TB-ND
Through Hole Resistor

Through Hole Resistor

Buy Now Datasheet
Rlp 3 1U 5% Am500 E1 / Ammo Vishay - 69M8706 - Newark, An Avnet Company
Chicago, IL, United States
Rlp 3 1U 5% Am500 E1 / Ammo Vishay
69M8706
Rlp 3 1U 5% Am500 E1 / Ammo Vishay 69M8706
RLP 3 1U 5% AM500 e1 / AMMO

RLP 3 1U 5% AM500 e1 / AMMO

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 716-RLP031R000JA20TB-ND 69M8706
Product Name Through Hole Resistors Rlp 3 1U 5% Am500 E1 / Ammo Vishay
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1260413 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers