Vishay Precision Group Through Hole Resistors RLP031R000FR15

Description
Through Hole Resistor
Request a Quote Datasheet
Description
Through Hole Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 716-RLP031R000FR15TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
716-RLP031R000FR15TR-ND
Through Hole Resistors 716-RLP031R000FR15TR-ND
Through Hole Resistor

Through Hole Resistor

Buy Now Datasheet
Rlp 3 1U 1% Tr1000 E1 / Reel Vishay - 69M8703 - Newark, An Avnet Company
Chicago, IL, United States
Rlp 3 1U 1% Tr1000 E1 / Reel Vishay
69M8703
Rlp 3 1U 1% Tr1000 E1 / Reel Vishay 69M8703
RLP 3 1U 1% TR1000 e1 / REEL

RLP 3 1U 1% TR1000 e1 / REEL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 716-RLP031R000FR15TR-ND 69M8703
Product Name Through Hole Resistors Rlp 3 1U 1% Tr1000 E1 / Reel Vishay
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1249320 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers