Vishay Precision Group Through Hole Resistors RLP031R000FB15

Description
Vishay RLP031R000FB15 Resistor
Request a Quote Datasheet
Description
Vishay RLP031R000FB15 Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 7888080P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7888080P
Through Hole Resistors 7888080P
Vishay RLP031R000FB15 Resistor

Vishay RLP031R000FB15 Resistor

Supplier's Site
Through Hole Resistors - 7888080 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7888080
Through Hole Resistors 7888080
Vishay RLP031R000FB15 Resistor

Vishay RLP031R000FB15 Resistor

Supplier's Site
Through Hole Resistors - 716-RLP031R000FB15-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
716-RLP031R000FB15-ND
Through Hole Resistors 716-RLP031R000FB15-ND
Through Hole Resistor

Through Hole Resistor

Buy Now Datasheet
Res, 1R, 1%, 3W, Axial, Wirewound; Resistance Vishay - 84Y6483 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R, 1%, 3W, Axial, Wirewound; Resistance Vishay
84Y6483
Res, 1R, 1%, 3W, Axial, Wirewound; Resistance Vishay 84Y6483
RES, 1R, 1%, 3W, AXIAL, WIREWOUND; Resistance:1ohm; Product Range:RLP Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case Style:Axial Leaded; Voltage Rating:200V; Resistor Element Material:Wirewound; Temperature RoHS Compliant: Yes

RES, 1R, 1%, 3W, AXIAL, WIREWOUND; Resistance:1ohm; Product Range:RLP Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case Style:Axial Leaded; Voltage Rating:200V; Resistor Element Material:Wirewound; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 7888080P 7888080 716-RLP031R000FB15-ND 84Y6483
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Res, 1R, 1%, 3W, Axial, Wirewound; Resistance Vishay
Mounting / Packaging ThroughHole ThroughHole Axial Leads; Axial Axial Leads
Resistance Range 1 ohms 1 ohms
Power Rating 3 watts 3 watts 3 watts
Standards and Certifications RoHS RoHS RoHS
Technology / Construction Wire wound Wirewound Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623715-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.5000 ohms
Tolerance 10 +/- %
View Details
Through Hole Resistors - 1722227 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Four Terminal Through Hole - AZ-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4C223J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers