Vishay Precision Group Through Hole Resistors RLP0319600FB00

Description
Through Hole Resistor
Request a Quote Datasheet
Description
Through Hole Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 716-RLP0319600FB00-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
716-RLP0319600FB00-ND
Through Hole Resistors 716-RLP0319600FB00-ND
Through Hole Resistor

Through Hole Resistor

Buy Now Datasheet
Rlp 3 1K96 1% Bl20Na E1 / Blister Vishay - 69M8896 - Newark, An Avnet Company
Chicago, IL, United States
Rlp 3 1K96 1% Bl20Na E1 / Blister Vishay
69M8896
Rlp 3 1K96 1% Bl20Na E1 / Blister Vishay 69M8896
RLP 3 1K96 1% BL20NA e1 / Blister

RLP 3 1K96 1% BL20NA e1 / Blister

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 716-RLP0319600FB00-ND 69M8896
Product Name Through Hole Resistors Rlp 3 1K96 1% Bl20Na E1 / Blister Vishay
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 68 ohms
Tolerance 10 +/- %
View Details
3 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details