Vishay Precision Group Through Hole Resistors RLP03140R0FB15

Description
Through Hole Resistor
Request a Quote Datasheet
Description
Through Hole Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 716-RLP03140R0FB15-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
716-RLP03140R0FB15-ND
Through Hole Resistors 716-RLP03140R0FB15-ND
Through Hole Resistor

Through Hole Resistor

Buy Now Datasheet
Rlp 3 140U 1% Bl20 E1 / Blister Vishay - 69M8808 - Newark, An Avnet Company
Chicago, IL, United States
Rlp 3 140U 1% Bl20 E1 / Blister Vishay
69M8808
Rlp 3 140U 1% Bl20 E1 / Blister Vishay 69M8808
RLP 3 140U 1% BL20 e1 / Blister

RLP 3 140U 1% BL20 e1 / Blister

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 716-RLP03140R0FB15-ND 69M8808
Product Name Through Hole Resistors Rlp 3 140U 1% Bl20 E1 / Blister Vishay
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Chip Resistor - Surface Mount - 1-1614911-0-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Chassis Mount Resistors - 1468317 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details