Vishay Precision Group Through Hole Resistors RLP0223R70FS00

Description
Through Hole Resistor
Request a Quote Datasheet
Description
Through Hole Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 716-RLP0223R70FS00-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
716-RLP0223R70FS00-ND
Through Hole Resistors 716-RLP0223R70FS00-ND
Through Hole Resistor

Through Hole Resistor

Buy Now Datasheet
Rlp 2 23U7 1% Ba100Na E1 / Bag Vishay - 69M8119 - Newark, An Avnet Company
Chicago, IL, United States
Rlp 2 23U7 1% Ba100Na E1 / Bag Vishay
69M8119
Rlp 2 23U7 1% Ba100Na E1 / Bag Vishay 69M8119
RLP 2 23U7 1% BA100NA e1 / BAG

RLP 2 23U7 1% BA100NA e1 / BAG

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 716-RLP0223R70FS00-ND 69M8119
Product Name Through Hole Resistors Rlp 2 23U7 1% Ba100Na E1 / Bag Vishay
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Chassis Mount Resistors - 1311307 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers