Vishay Precision Group Through Hole Resistors RLP02225R0FS14

Description
Through Hole Resistor
Request a Quote Datasheet
Description
Through Hole Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 716-RLP02225R0FS14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
716-RLP02225R0FS14-ND
Through Hole Resistors 716-RLP02225R0FS14-ND
Through Hole Resistor

Through Hole Resistor

Buy Now Datasheet
Rlp 2 225U 1% Ba100 E1 / Bag Vishay - 69M8117 - Newark, An Avnet Company
Chicago, IL, United States
Rlp 2 225U 1% Ba100 E1 / Bag Vishay
69M8117
Rlp 2 225U 1% Ba100 E1 / Bag Vishay 69M8117
RLP 2 225U 1% BA100 e1 / BAG

RLP 2 225U 1% BA100 e1 / BAG

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 716-RLP02225R0FS14-ND 69M8117
Product Name Through Hole Resistors Rlp 2 225U 1% Ba100 E1 / Bag Vishay
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details