Vishay Precision Group Through Hole Resistors RLP02200R0DS14

Description
Through Hole Resistor
Request a Quote Datasheet
Description
Through Hole Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 716-RLP02200R0DS14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
716-RLP02200R0DS14-ND
Through Hole Resistors 716-RLP02200R0DS14-ND
Through Hole Resistor

Through Hole Resistor

Buy Now Datasheet
Rlp 2 200U 0,5% Ba100 E1 / Bag Vishay - 69M8078 - Newark, An Avnet Company
Chicago, IL, United States
Rlp 2 200U 0,5% Ba100 E1 / Bag Vishay
69M8078
Rlp 2 200U 0,5% Ba100 E1 / Bag Vishay 69M8078
RLP 2 200U 0,5% BA100 e1 / BAG

RLP 2 200U 0,5% BA100 e1 / BAG

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 716-RLP02200R0DS14-ND 69M8078
Product Name Through Hole Resistors Rlp 2 200U 0,5% Ba100 E1 / Bag Vishay
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details