Vishay Precision Group Through Hole Resistors RLP01R1500JA20

Description
Through Hole Resistor
Request a Quote Datasheet
Description
Through Hole Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 716-RLP01R1500JA20TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
716-RLP01R1500JA20TB-ND
Through Hole Resistors 716-RLP01R1500JA20TB-ND
Through Hole Resistor

Through Hole Resistor

Buy Now Datasheet
Rlp 1 U15 5% Am500 E3 / Ammo Vishay - 69M0390 - Newark, An Avnet Company
Chicago, IL, United States
Rlp 1 U15 5% Am500 E3 / Ammo Vishay
69M0390
Rlp 1 U15 5% Am500 E3 / Ammo Vishay 69M0390
RLP 1 U15 5% AM500 e3 / AMMO

RLP 1 U15 5% AM500 e3 / AMMO

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 716-RLP01R1500JA20TB-ND 69M0390
Product Name Through Hole Resistors Rlp 1 U15 5% Am500 E3 / Ammo Vishay
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details