Vishay Precision Group Through Hole Resistors RLP01R1330GS14

Description
Through Hole Resistor
Request a Quote Datasheet
Description
Through Hole Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 716-RLP01R1330GS14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
716-RLP01R1330GS14-ND
Through Hole Resistors 716-RLP01R1330GS14-ND
Through Hole Resistor

Through Hole Resistor

Buy Now Datasheet
Rlp 1 U133 2% Ba100 E3 / Bag Vishay - 69M0387 - Newark, An Avnet Company
Chicago, IL, United States
Rlp 1 U133 2% Ba100 E3 / Bag Vishay
69M0387
Rlp 1 U133 2% Ba100 E3 / Bag Vishay 69M0387
RLP 1 U133 2% BA100 e3 / BAG

RLP 1 U133 2% BA100 e3 / BAG

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 716-RLP01R1330GS14-ND 69M0387
Product Name Through Hole Resistors Rlp 1 U133 2% Ba100 E3 / Bag Vishay
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1722190 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details