Vishay Precision Group Through Hole Resistors RLP01R1000FS14

Description
Vishay RLP01R1000FS14 Resistor
Request a Quote Datasheet
Description
Vishay RLP01R1000FS14 Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 7888012P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7888012P
Through Hole Resistors 7888012P
Vishay RLP01R1000FS14 Resistor

Vishay RLP01R1000FS14 Resistor

Supplier's Site
Through Hole Resistors - 7888012 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7888012
Through Hole Resistors 7888012
Vishay RLP01R1000FS14 Resistor

Vishay RLP01R1000FS14 Resistor

Supplier's Site
Through Hole Resistors - 1679923 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1679923
Through Hole Resistors 1679923
Vishay RLP01R1000FS14 Resistor

Vishay RLP01R1000FS14 Resistor

Supplier's Site
Through Hole Resistors - 716-RLP01R1000FS14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
716-RLP01R1000FS14-ND
Through Hole Resistors 716-RLP01R1000FS14-ND
Through Hole Resistor

Through Hole Resistor

Buy Now Datasheet
Rlp 1 U1 1% Ba100 E3 / Bag Vishay - 69M0367 - Newark, An Avnet Company
Chicago, IL, United States
Rlp 1 U1 1% Ba100 E3 / Bag Vishay
69M0367
Rlp 1 U1 1% Ba100 E3 / Bag Vishay 69M0367
RLP 1 U1 1% BA100 e3 / BAG

RLP 1 U1 1% BA100 e3 / BAG

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 7888012P 7888012 716-RLP01R1000FS14-ND 69M0367
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Rlp 1 U1 1% Ba100 E3 / Bag Vishay
Mounting / Packaging ThroughHole ThroughHole Axial Leads; Axial
Resistance Range 0.1000 ohms
Power Rating 1 watts 1 watts
Standards and Certifications RoHS RoHS
Technology / Construction Wire wound Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details