Vishay Precision Group Through Hole Resistors RLP01N75R00DS14

Description
Through Hole Resistor
Request a Quote Datasheet
Description
Through Hole Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 716-RLP01N75R00DS14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
716-RLP01N75R00DS14-ND
Through Hole Resistors 716-RLP01N75R00DS14-ND
Through Hole Resistor

Through Hole Resistor

Buy Now Datasheet
Rlp 1 Ni 75U 0,5% Ba100 E1 / Bag Vishay - 69M0355 - Newark, An Avnet Company
Chicago, IL, United States
Rlp 1 Ni 75U 0,5% Ba100 E1 / Bag Vishay
69M0355
Rlp 1 Ni 75U 0,5% Ba100 E1 / Bag Vishay 69M0355
RLP 1 NI 75U 0,5% BA100 e1 / BAG

RLP 1 NI 75U 0,5% BA100 e1 / BAG

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 716-RLP01N75R00DS14-ND 69M0355
Product Name Through Hole Resistors Rlp 1 Ni 75U 0,5% Ba100 E1 / Bag Vishay
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers