Vishay Precision Group Through Hole Resistors RLP01N22R00JS00

Description
Through Hole Resistor
Request a Quote Datasheet
Description
Through Hole Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 716-RLP01N22R00JS00-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
716-RLP01N22R00JS00-ND
Through Hole Resistors 716-RLP01N22R00JS00-ND
Through Hole Resistor

Through Hole Resistor

Buy Now Datasheet
Rlp 1 Ni 22U 5% Ba100Na E1 / Bag Vishay - 69M0339 - Newark, An Avnet Company
Chicago, IL, United States
Rlp 1 Ni 22U 5% Ba100Na E1 / Bag Vishay
69M0339
Rlp 1 Ni 22U 5% Ba100Na E1 / Bag Vishay 69M0339
RLP 1 NI 22U 5% BA100NA e1 / BAG

RLP 1 NI 22U 5% BA100NA e1 / BAG

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 716-RLP01N22R00JS00-ND 69M0339
Product Name Through Hole Resistors Rlp 1 Ni 22U 5% Ba100Na E1 / Bag Vishay
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details