Vishay Precision Group Through Hole Resistors RLP01680R0JS00

Description
Through Hole Resistor
Request a Quote Datasheet
Description
Through Hole Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 716-RLP01680R0JS00-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
716-RLP01680R0JS00-ND
Through Hole Resistors 716-RLP01680R0JS00-ND
Through Hole Resistor

Through Hole Resistor

Buy Now Datasheet
Rlp 1 680U 5% Ba100Na E1 / Bag Vishay - 69M1100 - Newark, An Avnet Company
Chicago, IL, United States
Rlp 1 680U 5% Ba100Na E1 / Bag Vishay
69M1100
Rlp 1 680U 5% Ba100Na E1 / Bag Vishay 69M1100
RLP 1 680U 5% BA100NA e1 / BAG

RLP 1 680U 5% BA100NA e1 / BAG

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 716-RLP01680R0JS00-ND 69M1100
Product Name Through Hole Resistors Rlp 1 680U 5% Ba100Na E1 / Bag Vishay
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 1363310 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details