Vishay Precision Group PREC WIREWOUND,1W,1K OHM,1%,AXIAL,BULK RLP0110000FS14

Description
PREC WIREWOUND,1W,1Kohm,1 %,AXIAL,BULK
Request a Quote Datasheet
Description
PREC WIREWOUND,1W,1Kohm,1 %,AXIAL,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PREC WIREWOUND,1W,1K OHM,1%,AXIAL,BULK - RLP0110000FS14 - ASAP Semiconductor LLC
Anaheim, CA, United States
PREC WIREWOUND,1W,1K OHM,1%,AXIAL,BULK
RLP0110000FS14
PREC WIREWOUND,1W,1K OHM,1%,AXIAL,BULK RLP0110000FS14
PREC WIREWOUND,1W,1Kohm,1 %,AXIAL,BULK

PREC WIREWOUND,1W,1Kohm,1%,AXIAL,BULK

Supplier's Site
Through Hole Resistors - 7888059 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7888059
Through Hole Resistors 7888059
Vishay RLP0110000FS14 Resistor

Vishay RLP0110000FS14 Resistor

Supplier's Site
Through Hole Resistors - 1679932 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1679932
Through Hole Resistors 1679932
Vishay RLP0110000FS14 Resistor

Vishay RLP0110000FS14 Resistor

Supplier's Site
Through Hole Resistors - 716-RLP0110000FS14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
716-RLP0110000FS14-ND
Through Hole Resistors 716-RLP0110000FS14-ND
Through Hole Resistor

Through Hole Resistor

Buy Now Datasheet
Rlp 1 1K 1% Ba100 E1 / Bag Vishay - 69M0650 - Newark, An Avnet Company
Chicago, IL, United States
Rlp 1 1K 1% Ba100 E1 / Bag Vishay
69M0650
Rlp 1 1K 1% Ba100 E1 / Bag Vishay 69M0650
RLP 1 1K 1% BA100 e1 / BAG

RLP 1 1K 1% BA100 e1 / BAG

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RLP0110000FS14 7888059 716-RLP0110000FS14-ND 69M0650
Product Name PREC WIREWOUND,1W,1K OHM,1%,AXIAL,BULK Through Hole Resistors Through Hole Resistors Rlp 1 1K 1% Ba100 E1 / Bag Vishay
Technology / Construction Wirewound Wire wound Wirewound
Mounting / Packaging Axial Leads ThroughHole Axial Leads; Axial
Resistance Range 1000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622392-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22.1 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1260403 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details
0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R333JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers