Vishay Intertechnology, Inc. RES 9.1 OHM 1/2W 2% AXIAL RL20S9R1GRSL

Description
RES 9.1ohm 1/2W 2% AXIAL
Request a Quote Datasheet
Description
RES 9.1ohm 1/2W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.1 OHM 1/2W 2% AXIAL - RL20S9R1GRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.1 OHM 1/2W 2% AXIAL
RL20S9R1GRSL
RES 9.1 OHM 1/2W 2% AXIAL RL20S9R1GRSL
RES 9.1ohm 1/2W 2% AXIAL

RES 9.1ohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - RL20S9R1GRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL20S9R1GRSL-ND
Through Hole Resistors RL20S9R1GRSL-ND
9.1 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

9.1 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RL20S9R1GRSL RL20S9R1GRSL-ND
Product Name RES 9.1 OHM 1/2W 2% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 9.1 ohms 9.1 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers