Vishay Intertechnology, Inc. Through Hole Resistors RL20S912GBSL

Description
9.1 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
9.1 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RL20S912GBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL20S912GBSL-ND
Through Hole Resistors RL20S912GBSL-ND
9.1 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

9.1 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 9.1K OHM 1/2W 2% AXIAL - RL20S912GBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.1K OHM 1/2W 2% AXIAL
RL20S912GBSL
RES 9.1K OHM 1/2W 2% AXIAL RL20S912GBSL
RES 9.1Kohm 1/2W 2% AXIAL

RES 9.1Kohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - RL20S912GBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RL20S912GBSL
Through Hole Resistors RL20S912GBSL
RES 9.1K OHM 1/2W 2% AXIAL

RES 9.1K OHM 1/2W 2% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RL20S912GBSL-ND RL20S912GBSL RL20S912GBSL
Product Name Through Hole Resistors RES 9.1K OHM 1/2W 2% AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Tolerance 2 +/- % 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details