Vishay Intertechnology, Inc. RES 910 OHM 1/2W 5% AXIAL RL20S911JB14

Description
RES 910ohm 1/2W 5% AXIAL
Request a Quote Datasheet
Description
RES 910ohm 1/2W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 910 OHM 1/2W 5% AXIAL - RL20S911JB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 910 OHM 1/2W 5% AXIAL
RL20S911JB14
RES 910 OHM 1/2W 5% AXIAL RL20S911JB14
RES 910ohm 1/2W 5% AXIAL

RES 910ohm 1/2W 5% AXIAL

Supplier's Site
Through Hole Resistors - RL20S911JB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL20S911JB14-ND
Through Hole Resistors RL20S911JB14-ND
910 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

910 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RL20S911JB14 RL20S911JB14-ND
Product Name RES 910 OHM 1/2W 5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 910 ohms 910 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Adjustable Resistors - 1445505 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Solder
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/2C394J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details