Vishay Intertechnology, Inc. RES 910 OHM 1/2W 2% AXIAL RL20S911GRSL

Description
RES 910ohm 1/2W 2% AXIAL
Request a Quote Datasheet
Description
RES 910ohm 1/2W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 910 OHM 1/2W 2% AXIAL - RL20S911GRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 910 OHM 1/2W 2% AXIAL
RL20S911GRSL
RES 910 OHM 1/2W 2% AXIAL RL20S911GRSL
RES 910ohm 1/2W 2% AXIAL

RES 910ohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - RL20S911GRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL20S911GRSL-ND
Through Hole Resistors RL20S911GRSL-ND
910 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

910 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RL20S911GRSL RL20S911GRSL-ND
Product Name RES 910 OHM 1/2W 2% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 910 ohms 910 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R1R0JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614882-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1910 ohms
View Details
2 suppliers