Vishay Intertechnology, Inc. RES 910 OHM 1/2W 2% AXIAL RL20S911GRE6

Description
RES 910ohm 1/2W 2% AXIAL
Request a Quote Datasheet
Description
RES 910ohm 1/2W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 910 OHM 1/2W 2% AXIAL - RL20S911GRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 910 OHM 1/2W 2% AXIAL
RL20S911GRE6
RES 910 OHM 1/2W 2% AXIAL RL20S911GRE6
RES 910ohm 1/2W 2% AXIAL

RES 910ohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - RL20S911GRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL20S911GRE6-ND
Through Hole Resistors RL20S911GRE6-ND
910 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

910 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RL20S911GRE6 RL20S911GRE6-ND
Product Name RES 910 OHM 1/2W 2% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 910 ohms 910 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614975-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1690 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details