Vishay Intertechnology, Inc. METAL FILM,1/2W,910,2%,T00,BULK RL20S911GB14

Description
METAL FILM,1/2W,910,2%,T00 ,BULK
Request a Quote Datasheet
Description
METAL FILM,1/2W,910,2%,T00 ,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
METAL FILM,1/2W,910,2%,T00,BULK - RL20S911GB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
METAL FILM,1/2W,910,2%,T00,BULK
RL20S911GB14
METAL FILM,1/2W,910,2%,T00,BULK RL20S911GB14
METAL FILM,1/2W,910,2%,T00 ,BULK

METAL FILM,1/2W,910,2%,T00,BULK

Supplier's Site
Through Hole Resistors - RL20S911GB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL20S911GB14-ND
Through Hole Resistors RL20S911GB14-ND
910 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

910 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RL20S911GB14 RL20S911GB14-ND
Product Name METAL FILM,1/2W,910,2%,T00,BULK Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614892-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 976 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details