Vishay Intertechnology, Inc. Through Hole Resistors RL20S910JBSL

Description
91 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
91 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RL20S910JBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL20S910JBSL-ND
Through Hole Resistors RL20S910JBSL-ND
91 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

91 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 91 OHM 1/2W 5% AXIAL - RL20S910JBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 91 OHM 1/2W 5% AXIAL
RL20S910JBSL
RES 91 OHM 1/2W 5% AXIAL RL20S910JBSL
RES 91ohm 1/2W 5% AXIAL

RES 91ohm 1/2W 5% AXIAL

Supplier's Site
Through Hole Resistors - RL20S910JBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RL20S910JBSL
Through Hole Resistors RL20S910JBSL
RES 91 OHM 1/2W 5% AXIAL

RES 91 OHM 1/2W 5% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RL20S910JBSL-ND RL20S910JBSL RL20S910JBSL
Product Name Through Hole Resistors RES 91 OHM 1/2W 5% AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Resistance Range 91 ohms 91 ohms 91 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.0005 OHM 9W Resistor - 52-BVN-Z-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Wide 1612 (3831 Metric), 1216
Resistance Range 5.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details