Vishay Intertechnology, Inc. RES 8.2 OHM 1/2W 5% AXIAL RL20S8R2JR36

Description
RES 8.2ohm 1/2W 5% AXIAL
Request a Quote Datasheet
Description
RES 8.2ohm 1/2W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.2 OHM 1/2W 5% AXIAL - RL20S8R2JR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.2 OHM 1/2W 5% AXIAL
RL20S8R2JR36
RES 8.2 OHM 1/2W 5% AXIAL RL20S8R2JR36
RES 8.2ohm 1/2W 5% AXIAL

RES 8.2ohm 1/2W 5% AXIAL

Supplier's Site
Through Hole Resistors - RL20S8R2JR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL20S8R2JR36-ND
Through Hole Resistors RL20S8R2JR36-ND
8.2 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

8.2 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RL20S8R2JR36 RL20S8R2JR36-ND
Product Name RES 8.2 OHM 1/2W 5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 8.2 ohms 8.2 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1249326 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 52-BVT-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers