Vishay Intertechnology, Inc. RES 8.2K OHM 1/2W 2% AXIAL RL20S822GRSL

Description
RES 8.2Kohm 1/2W 2% AXIAL
Request a Quote Datasheet
Description
RES 8.2Kohm 1/2W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.2K OHM 1/2W 2% AXIAL - RL20S822GRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.2K OHM 1/2W 2% AXIAL
RL20S822GRSL
RES 8.2K OHM 1/2W 2% AXIAL RL20S822GRSL
RES 8.2Kohm 1/2W 2% AXIAL

RES 8.2Kohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - RL20S822GRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL20S822GRSL-ND
Through Hole Resistors RL20S822GRSL-ND
8.2 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

8.2 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RL20S822GRSL RL20S822GRSL-ND
Product Name RES 8.2K OHM 1/2W 2% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 8200 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Surface Mount Resistors - 1-1614894-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 255000 ohms
View Details
2 suppliers