Vishay Intertechnology, Inc. Through Hole Resistors RL20S822GBSL

Description
8.2 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
8.2 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RL20S822GBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL20S822GBSL-ND
Through Hole Resistors RL20S822GBSL-ND
8.2 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

8.2 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 8.2K OHM 1/2W 2% AXIAL - RL20S822GBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.2K OHM 1/2W 2% AXIAL
RL20S822GBSL
RES 8.2K OHM 1/2W 2% AXIAL RL20S822GBSL
RES 8.2Kohm 1/2W 2% AXIAL

RES 8.2Kohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - RL20S822GBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RL20S822GBSL
Through Hole Resistors RL20S822GBSL
RES 8.2K OHM 1/2W 2% AXIAL

RES 8.2K OHM 1/2W 2% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RL20S822GBSL-ND RL20S822GBSL RL20S822GBSL
Product Name Through Hole Resistors RES 8.2K OHM 1/2W 2% AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Tolerance 2 +/- % 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers