Vishay Intertechnology, Inc. RES 820 OHM 1/2W 5% AXIAL RL20S821JRSL

Description
RES 820ohm 1/2W 5% AXIAL
Request a Quote Datasheet
Description
RES 820ohm 1/2W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 820 OHM 1/2W 5% AXIAL - RL20S821JRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 820 OHM 1/2W 5% AXIAL
RL20S821JRSL
RES 820 OHM 1/2W 5% AXIAL RL20S821JRSL
RES 820ohm 1/2W 5% AXIAL

RES 820ohm 1/2W 5% AXIAL

Supplier's Site
Through Hole Resistors - RL20S821JRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL20S821JRSL-ND
Through Hole Resistors RL20S821JRSL-ND
820 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

820 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RL20S821JRSL RL20S821JRSL-ND
Product Name RES 820 OHM 1/2W 5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 820 ohms 820 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375358-BVE-M-R0003-1.0 - Win Source Electronics
Specs
Resistance Range 3.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers